Shenzhen Shengyu Electronics Technology Limited Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 34
Product Name Notes
2N5210 - SMALL SIGNAL BIPOLAR TR
BI-POLAR SILICON TRANSISTOR TO-
BJT TO92 150V PNP 0.625W 150C
BJT TO92 40V NPN 0.25W 150C
BJT TO92 40V PNP 0.625W 150C
CENTRAL
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
NPN SILICON TRANSISTOR
NPN TRANSISTOR
NPN/PNP SILICON COMP SMALL SIGNA
PNP POWER TRANSISTOR SILICON AMP
PNP SIL RF TO39
PNP TRANSISTOR
PNP TRANSISTORS
POWER BJT
RAD-HARD 80 V, 5 A NPN TRANSISTO
RF TRANS NPN 10V 400MHZ TO72
RF TRANS NPN 12V 200MHZ TO72
RF TRANS NPN 15V TO92-3
RF TRANS NPN 20V 1.2GHZ TO39
RF TRANS NPN 40V 500MHZ TO39
RF TRANS PNP 30V 30MA TO72
RF TRANS PNP 30V 30MA UB
SMALL SIGNAL BIPOLAR TRANSISTOR
SMALL-SIGNAL BJT
TRANS 20V 0.2A TO18
TRANS 2NPN 40V 0.6A 6CLCC
TRANS 2PNP 300MA 60V TO78-6
TRANS 2PNP 60V 0.6A 6CLCC
TRANS 2PNP 60V 0.6A TO-78
TRANS NPN 1000V 0.2A TO5
TRANS NPN 100V 0.2A TO39
TRANS NPN 100V 0.2A TO92-3
TRANS NPN 100V 5A TO5
TRANS NPN 10V TO106
TRANS NPN 120V TO39
TRANS NPN 140V 0.6A TO92-3
TRANS NPN 140V 0.6A TO92
TRANS NPN 15V 0.2A TO92-3
TRANS NPN 15V 0.2A TO92
TRANS NPN 15V 0.3A TO92-3
TRANS NPN 160V 0.6A TO92-3
TRANS NPN 160V 0.6A TO92
TRANS NPN 200V 2A TO5
TRANS NPN 200V 2A TO66
TRANS NPN 200V 5A TO5
TRANS NPN 20V TO46
TRANS NPN 20V UB
TRANS NPN 250V 0.5A TO126
TRANS NPN 25V 0.05A TO92
TRANS NPN 25V 0.1A TO92-3
TRANS NPN 25V 0.2A TO92-3
TRANS NPN 25V 0.2A TO92
TRANS NPN 25V 0.5A TO92-3
TRANS NPN 300V 2A TO66
TRANS NPN 300V 2A U3
TRANS NPN 300V 5A TO39
TRANS NPN 300V 5A TO3
TRANS NPN 300V 5A TO5
TRANS NPN 300V 5A TO66
TRANS NPN 30V 0.05A TO92
TRANS NPN 30V 0.1A TO-92
TRANS NPN 30V 0.1A TO92-3
TRANS NPN 30V 0.2A TO-92
TRANS NPN 30V 0.2A TO92-3
TRANS NPN 30V 0.2A TO92
TRANS NPN 30V 1A TO92-3
TRANS NPN 350V 0.5A SOT32-3
TRANS NPN 350V 0.5A TO126
TRANS NPN 40V 0.6A TO-92
TRANS NPN 40V 0.6A TO92-3
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 1A TO126
TRANS NPN 40V 4A TO126
TRANS NPN 40V TO92
TRANS NPN 45V 0.1A TO92-3
TRANS NPN 500V 1A TO5
TRANS NPN 500V 250UA TO3
TRANS NPN 500V 2A TO66
TRANS NPN 50V 0.1A TO-92
TRANS NPN 50V 0.1A TO92-3
TRANS NPN 50V 0.8A TO46-3
TRANS NPN 50V 0.8A TO46
TRANS NPN 600V 1A TO5
TRANS NPN 60V 0.1A TO92-3
TRANS NPN 60V 15A
TRANS NPN 60V 1A TO126
TRANS NPN 60V 25A TO204
TRANS NPN 60V 30A TO204
TRANS NPN 60V 4A TO126
TRANS NPN 700V 0.2A TO5
TRANS NPN 70V 7A TO220
TRANS NPN 75V 20A TO3
TRANS NPN 75V 2A TO39
TRANS NPN 800V 0.2A TO5
TRANS NPN 800V 1A TO5
TRANS NPN 80V 0.001A U3
TRANS NPN 80V 0.2A TO92-3
TRANS NPN 80V 15A TO3
TRANS NPN 80V 1A SOT-32
TRANS NPN 80V 1A TO126
TRANS NPN 80V 1A TO39
TRANS NPN 80V 20A TO3
TRANS NPN 80V 25A TO204
TRANS NPN 80V 2A TO39
TRANS NPN 80V 2A TO5AA
TRANS NPN 80V 4A SOT32-3
TRANS NPN 80V 4A TO126
TRANS NPN 80V 50A TO204
TRANS NPN 900V 0.2A TO5
TRANS NPN 90V 20A TO204
TRANS NPN DARL 25V 1.2A TO92-3
TRANS NPN DARL 40V 1.2A TO92-3
TRANS NPN TO-66
TRANS NPN TO39
TRANS NPN/PNP 40V 0.6A 6CLCC
TRANS PNP 100V 5A TO5
TRANS PNP 120V 0.6A TO92-3
TRANS PNP 120V 0.6A TO92
TRANS PNP 120V 1A TO39
TRANS PNP 120V 2A TO5
TRANS PNP 12V 0.05A TO18
TRANS PNP 150V 0.6A TO92-3
TRANS PNP 150V 0.6A TO92
TRANS PNP 15V 0.03A TO72
TRANS PNP 15V 0.03A UB
TRANS PNP 15V 0.2A TO92-3
TRANS PNP 200V 1A TO39
TRANS PNP 200V 200MA TO39
TRANS PNP 20V TO105
TRANS PNP 225V 5A TO3
TRANS PNP 24V 0.1A TO5
TRANS PNP 250V 200MA TO39
TRANS PNP 25V 0.2A TO-92
TRANS PNP 25V 0.2A TO92-3
TRANS PNP 25V 0.2A TO92
TRANS PNP 300V 1A TO39
TRANS PNP 300V 1A UA
TRANS PNP 300V 5A TO3
TRANS PNP 30V 0.2A TO-92
TRANS PNP 30V 0.2A TO92-3
TRANS PNP 40V 0.5A TO92-3
TRANS PNP 40V 0.6A TO-92
TRANS PNP 40V 0.6A TO92-3
TRANS PNP 40V 0.6A TO92
TRANS PNP 40V 1A TO126
TRANS PNP 40V 1A TO39
TRANS PNP 40V TO106
TRANS PNP 40V TO92
TRANS PNP 50V 0.05A TO92
TRANS PNP 50V 0.1A TO92-3
TRANS PNP 50V 2A TO39
TRANS PNP 60V 1A TO126
TRANS PNP 60V 1A TO39
TRANS PNP 60V 25A TO204
TRANS PNP 60V 4A TO126
TRANS PNP 60V 50A TO3
TRANS PNP 60V 5A TO3
TRANS PNP 60V 6A TO66
TRANS PNP 75V 2A TO5
TRANS PNP 80V 1A TO126
TRANS PNP 80V 1A TO18
TRANS PNP 80V 1A TO39
TRANS PNP 80V 1A UA
TRANS PNP 80V 25A TO204
TRANS PNP 80V 2A TO39
TRANS PNP 80V 2A TO5
TRANS PNP 80V 2A TO5AA
TRANS PNP 80V 2A U3
TRANS PNP 80V 4A TO126
TRANS PNP 80V 4A TO66
TRANS PNP 80V 50A TO204
TRANS PNP 80V 5A TO3
TRANS PNP 80V 5A TO59
TRANS PNP 80V 7A TO66
TRANS PNP TO-39
TRANS PNP TO126
TRANS PNP TO39
TRANS PNP TO5
TRANS PNP TO92
TRANSISTOR DUAL TO78
TRANSISTOR NPN TO-106
TRANSISTOR

<< Prev Next >>