Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022337-BC33725TFR
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
Quantity per package: 2k pcs
NPN Bipolar Transistor
NPN Bipolar Transistor
Transistor, Fairchild, BC33725TFR
Transistor, Fairchild, BC33725TFR
Transistor, Fairchild, BC33725TFR
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: BC33725TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC33725TFR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 45V 0.8A TO92-3
TRANSISTOR, BIPOLAR, NPN, 45V, 0.8A/TO92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1022337-BC33725TFR | BC33725TFR | 8031061P | 8031061 | 276-BC33725TFR | BC33725TFRCT-ND | BC33725TFR | BC33725TFR | 50H3432 | 598-BC33725TFR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC33725TFR | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Npn, 45V, 0.8A/to92; Transistor Polarity Onsemi | Bipolar Transistors - BJT NPN Si Transistor Epitaxial | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 LF | TO-92; TO-92 | TO-92; To-92 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | ||||||
| Number of units in IC | 1 | 1 | ||||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps |