Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92
TRANS NPN 45V 0.8A TO92 Product overview: BC337-16-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337-16-AP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1022336-BC337-16-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 210MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 200nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN -0.8A 0.625W
TRANS NPN 45V 0.8A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC337-16-APMSTB-ND | 276-BC337-16-AP | 1022336-BC337-16-AP | BC337-16-AP | BC337-16-AP |
| Product Name | Single Bipolar Transistors | 45V 0.8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC337-16-AP | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Tape & Box (TB) | TO-92; SOT3; TO-92 | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) |