Transistor, Fairchild, BC548BTA
Transistor, Fairchild, BC548BTA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110352-BC548BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: BC548BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC548BTA can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.1A TO92-3
Bipolar (BJT) Single Transistor, NPN, 30 V, 300 MHz, 500 mW, 100 mA, 200 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 30V 100mA HFE/450
TRANS NPN 30V 0.1A TO92-3
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8031093 | 110352-BC548BTA | BC548BTATB-ND | 276-BC548BTA | BC548BTA | 31Y0482 | BC548BTA | BC548BTA |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC548BTA | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 30 V, 300 Mhz, 500 Mw, 100 Ma, 200 Rohs Compliant Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; To-92 | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Bulk | TO-92; TO-92-3 | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Number of units in IC | 1 | |||||||
| Packing Method | Bulk | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |