Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
NPN Bipolar Transistor
Manufacturer: onsemi
Win Source Part Number: 1324016-BC547CG
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 5,000
Mounting: Through Hole
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 300MHz
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 Long Body
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: ONSONSBC547CG,BC547C
Base Product Number: BC547
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 45V 0.1A TO92
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC547CGOS-ND | BC547CG | 1324016-BC547CG | 26K3432 | BC547CG |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-92; SOT3; TO-226-3, TO-92-3 Long Body | TO-3; TO-92 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | Bulk; Bulk | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Power Gain | 420 dB |