NPN BJT Transistor, 45V, 800mA, 100MHz, TO-92 Product overview: BC33725TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC33725TF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151906-BC33725TF
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
NPN Bipolar Transistor
NPN Bipolar Transistor
TRANS NPN 45V 0.8A TO92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC33725TF | 1151906-BC33725TF | BC33725TFCT-ND | BC33725TF | BC33725TF | BC33725TF |
| Product Name | 45V 800mA 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC33725TF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | |||
| IC(max) | 800 milliamps | 800 milliamps | ||||
| VCEO | 45 volts | 45 volts | ||||
| fT | 100 MHz |