Manufacturer: ON Semiconductor
Win Source Part Number: 1151943-BC548CG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
NPN BJT 30V 100mA 300MHz TO-92 Transistor Product overview: BC548CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC548CG can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.1A TO92
BIPOLAR TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1151943-BC548CG | BC548CGOS-ND | 276-BC548CG | BC548CG | 26K3436 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC548CG | Single Bipolar Transistors | 30V 100mA 300MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 30V, To-92; Transistor Polarity Onsemi |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-3; TO-92 | ||
| Polarity | NPN | NPN | NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | 30 volts |