Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
NPN BJT, 45V, 100mA, 300MHz, TO-92 Transistor Product overview: BC547BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547BG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1022360-BC547BG
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
NPN Bipolar Transistor
TRANS NPN 45V 0.1A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC547BGOS-ND | 276-BC547BG | 1022360-BC547BG | BC547BG | BC547BG |
| Product Name | Single Bipolar Transistors | 45V 100mA 300MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC547BG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92-3 | TO-92; TO-92 (TO-226) 5.33mm Body Height | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| VCBO | 50 volts |