Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23
TRANS NPN 45V 0.8A SOT23 Product overview: BC817-25-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 802410-BC817-25-TP
Packaging: Reel
Mounting Style: SMD
Power - Max: 310mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
Part Number Series: BC817
DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 100mA, 1V
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Bipolar Transistors - BJT 45V, 800mA
TRANS NPN 45V 0.8A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC817-25-TPMSDKR-ND | 276-BC817-25-TP | 802410-BC817-25-TP | BC817-25-TP | BC817-25-TP | BC817-25-TP |
| Product Name | Single Bipolar Transistors | 45V 0.8A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC817-25-TP | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 500 milliamps | 800 milliamps | ||||
| VCEO | 45 volts | 45 volts |