onsemi 45V 0.1A Bipolar Transistor BC547CBU

Description
TRANS NPN 45V 0.1A TO92-3 Product overview: BC547CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A TO92-3 Product overview: BC547CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC547CBU
45V 0.1A Bipolar Transistor 276-BC547CBU
TRANS NPN 45V 0.1A TO92-3 Product overview: BC547CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBU can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A TO92-3 Product overview: BC547CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547CBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8031096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031096
Bipolar Transistors 8031096
Transistor, Fairchild, BC547CBU

Transistor, Fairchild, BC547CBU

Supplier's Site
Bipolar Transistors - 1698612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698612
Bipolar Transistors 1698612
Transistor, Fairchild, BC547CBU

Transistor, Fairchild, BC547CBU

Supplier's Site
 - BC547CBU - Rochester Electronics
Newburyport, MA, United States
BC547 - NPN Epitaxial Silicon Transistor

BC547 - NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - BC547CBU - Rochester Electronics
Newburyport, MA, United States
BC547 - NPN Epitaxial Silicon Transistor

BC547 - NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377068-BC547CBU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377068-BC547CBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377068-BC547CBU
Win Source Part Number: 1377068-BC547CBU Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: onsemi Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: BC547 Mounting Type: Through Hole HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 300MHz Power - Max: 500 mW

Win Source Part Number: 1377068-BC547CBU
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: BC547
Mounting Type: Through Hole
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 300MHz
Power - Max: 500 mW

Buy Now Datasheet
Single Bipolar Transistors - BC547CBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547CBU-ND
Single Bipolar Transistors BC547CBU-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC547CBU
Bipolar Transistors - BJT BC547CBU
Bipolar Transistors - BJT NPN 45V 100mA HFE/800

Bipolar Transistors - BJT NPN 45V 100mA HFE/800

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC547CBU
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC547CBU
45V 500mW 420@2mA,5V 100mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

45V 500mW 420@2mA,5V 100mA NPN TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi - 31Y0479 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi
31Y0479
Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi 31Y0479
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi - 82C0435 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi
82C0435
Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi 82C0435
TRANSISTOR,BJT,NPN,4 5V V(BR)CEO,100MA I(C),TO-92 ROHS COMPLIANT: YES

TRANSISTOR,BJT,NPN,45V V(BR)CEO,100MA I(C),TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC547CBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC547CBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC547CBU
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site
Single Bipolar Transistors - BC547CBU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC547CBU
Single Bipolar Transistors BC547CBU
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC547CBU 8031096 BC547CBU 1377068-BC547CBU BC547CBU-ND BC547CBU BC547CBU 31Y0479 82C0435 BC547CBU BC547CBU
Product Name 45V 0.1A Bipolar Transistor Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type Bulk TO-92; To-92 TO-92; TO-92 TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-3; TO-92 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk Bulk; Bulk Bulk; Bulk
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data