Manufacturer: Diodes Incorporated
Win Source Part Number: 1152012-BC817-25W-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 45V 0.5A SOT323 Product overview: BC817-25W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25W-7 can be used for catalog matching and distributor lookup.
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.2W ROHS COMPLIANT: YES
TRANS NPN 45V 0.5A SOT323
TRANS NPN 45V 0.5A SOT323
Bipolar Transistors - BJT NPN SURFACE MOUNT SMALL SIGNAL TRANS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1152012-BC817-25W-7 | BC817-25WDITR-ND | 276-BC817-25W-7 | 28AK6375 | BC817-25W-7 | BC817-25W-7 | BC817-25W-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC817-25W-7 | Single Bipolar Transistors | 45V 0.5A Bipolar Transistor | Trans, Npn, 45V, 0.5A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | TO-3 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |