onsemi Single Bipolar Transistors BC517G

Description
Bipolar (BJT) Transistor NPN - Darlington 30V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 30V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC517GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC517GOS-ND
Single Bipolar Transistors BC517GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 30V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC517G - 1151926-BC517G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC517G
1151926-BC517G
TRANSISTORS - Transistors (BJT) - Single - BC517G 1151926-BC517G
Manufacturer: ON Semiconductor Win Source Part Number: 1151926-BC517G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1151926-BC517G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Bipolar Transistor, Npn, 30V, To-92; Transistor Polarity Onsemi - 26K3424 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V, To-92; Transistor Polarity Onsemi
26K3424
Bipolar Transistor, Npn, 30V, To-92; Transistor Polarity Onsemi 26K3424
BIPOLAR TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC517G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC517G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC517G
TRANS NPN DARL 30V 1A TO92

TRANS NPN DARL 30V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC517GOS-ND 1151926-BC517G 26K3424 BC517G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC517G Bipolar Transistor, Npn, 30V, To-92; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body SOT3 TO-3; TO-92
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50V SOT23 Bipolar Transistor - 292-BCR146 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers