onsemi Single Bipolar Transistors BC547CZL1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC547CZL1GOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547CZL1GOSTB-ND
Single Bipolar Transistors BC547CZL1GOSTB-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC547CZL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC547CZL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC547CZL1G
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi - 26K3433 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
26K3433
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi 26K3433
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC547CZL1GOSTB-ND BC547CZL1G 26K3433
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-3; TO-92
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCV47E6327HTSA1DKR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers
50 V, 200 mA NPN general-purpose transistor - 2PD601BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Bipolar Transistors - 1660455 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details