NXP Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC68PASX

Description
Win Source Part Number: 1201057-BC68PASX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 420 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V Frequency - Transition: 170MHz Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 934068108115; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP Semiconductors Other Names: 2156-BC68PASX-954
Request a Quote Datasheet
Description
Win Source Part Number: 1201057-BC68PASX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 420 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V Frequency - Transition: 170MHz Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 934068108115; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP Semiconductors Other Names: 2156-BC68PASX-954
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1201057-BC68PASX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1201057-BC68PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1201057-BC68PASX
Win Source Part Number: 1201057-BC68PASX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 420 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V Frequency - Transition: 170MHz Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 934068108115; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP Semiconductors Other Names: 2156-BC68PASX-954

Win Source Part Number: 1201057-BC68PASX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 420 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Frequency - Transition: 170MHz
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 934068108115;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP Semiconductors
Other Names: 2156-BC68PASX-954

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC68PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC68PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC68PASX
NEXPERIA BC68PAS - 20 V, 2 A NPN

NEXPERIA BC68PAS - 20 V, 2 A NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1201057-BC68PASX BC68PASX
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 2000 milliamps 2000 milliamps
Power Gain 85 dB
Operating Frequency 170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT1061D
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
Bipolar Transistors - 6697300P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details