Trans GP BJT PNP 45V 0.1A 3-Pin TO-92 Bulk
BJT TO92 45V 100MA PNP 0.5W 150C
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC557A | BC557A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP |