Manufacturer: ON Semiconductor
Win Source Part Number: 1151930-BC546BG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
NPN BJT, 65V VCEO, 100mA IC, 300MHz, TO-92 Product overview: BC546BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC546BG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
NPN Bipolar Transistor
TRANS NPN 65V 0.1A TO92
BIPOLAR TRANSISTOR, NPN, 65V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 65V 0.1A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1151930-BC546BG | 276-BC546BG | BC546BGOS-ND | BC546BG | BC546BG | 26K3426 | BC546BG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC546BG | 65V 100mA 300MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 65V, To-92; Transistor Polarity Onsemi | Single Bipolar Transistors | |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 65 volts | 65 volts | 65 volts | 65 volts | |||
| VCBO | 80 volts |