onsemi TRANSISTORS - Transistors (BJT) - Single - BC546BTA BC546BTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102341-BC546BTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102341-BC546BTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC546BTA - 102341-BC546BTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC546BTA
102341-BC546BTA
TRANSISTORS - Transistors (BJT) - Single - BC546BTA 102341-BC546BTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102341-BC546BTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102341-BC546BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - BC546BTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC546BTATB-ND
Single Bipolar Transistors BC546BTATB-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC546BTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC546BTACT-ND
Single Bipolar Transistors BC546BTACT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 7619825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7619825
Bipolar Transistors 7619825
Transistor GP NPN 65V 0.1A TO92

Transistor GP NPN 65V 0.1A TO92

Supplier's Site
Bipolar Transistors - 1455556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455556
Bipolar Transistors 1455556
Transistor GP NPN 65V 0.1A TO92

Transistor GP NPN 65V 0.1A TO92

Supplier's Site
Singapore, Singapore
65V 100mA Bipolar Transistor
2087-BC546BTA
65V 100mA Bipolar Transistor 2087-BC546BTA
Bipolar Transistors - BJT NPN 65V 100mA HFE/450 Product overview: BC546BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC546BTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 65V 100mA HFE/450 Product overview: BC546BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC546BTA can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC546BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC546BTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC546BTA
TRANS NPN 65V 0.1A TO92-3

TRANS NPN 65V 0.1A TO92-3

Supplier's Site
TRANS NPN 65V 0.1A TO-92 - 598-BC546BTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 65V 0.1A TO-92
598-BC546BTA
TRANS NPN 65V 0.1A TO-92 598-BC546BTA
TRANS NPN 65V 0.1A TO-92

TRANS NPN 65V 0.1A TO-92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC546BTA
Bipolar Transistors - BJT BC546BTA
Bipolar Transistors - BJT NPN 65V 100mA HFE/450

Bipolar Transistors - BJT NPN 65V 100mA HFE/450

Buy Now Datasheet
Bipolar Transistor; Transistor Polarity Onsemi - 82C0406 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor; Transistor Polarity Onsemi
82C0406
Bipolar Transistor; Transistor Polarity Onsemi 82C0406
BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC546BTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC546BTA
65V 500mW 200@2mA,5V 100mA NPN TO-92-3L Bipolar Transistors - BJT ROHS

65V 500mW 200@2mA,5V 100mA NPN TO-92-3L Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC546BTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC546BTA
Single Bipolar Transistors BC546BTA
TRANS NPN 65V 0.1A TO92-3

TRANS NPN 65V 0.1A TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 102341-BC546BTA BC546BTATB-ND 7619825 2087-BC546BTA BC546BTA 598-BC546BTA BC546BTA 82C0406 BC546BTA BC546BTA
Product Name TRANSISTORS - Transistors (BJT) - Single - BC546BTA Single Bipolar Transistors Bipolar Transistors 65V 100mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 65V 0.1A TO-92 Bipolar Transistors - BJT Bipolar Transistor; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 Ammo Pack TO-3 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Number of units in IC 1
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1690616 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP51-16E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details