NPN BJT 65V 100mA 300MHz TO-92 Transistor Product overview: BC546BRL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC546BRL1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 106759-BC546BRL1G
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
BIPOLAR TRANSISTOR, NPN, 65V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 65V 0.1A TO92
TRANS NPN 65V 0.1A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC546BRL1G | 106759-BC546BRL1G | BC546BRL1GOSTR-ND | 09R9371 | BC546BRL1G | BC546BRL1G |
| Product Name | 65V 100mA 300MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC546BRL1G | Single Bipolar Transistors | Bipolar Transistor, Npn, 65V, To-92; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 65 volts | 65 volts | 65 volts | 65 volts | ||
| VCBO | 80 volts | |||||
| fT | 300 MHz |