onsemi Single Bipolar Transistors BC369ZL1

Description
Bipolar (BJT) Transistor PNP 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC369ZL1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC369ZL1-ND
Single Bipolar Transistors BC369ZL1-ND
Bipolar (BJT) Transistor PNP 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 20V 1A 65MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
1000mA 20V Bipolar Transistor
276-BC369ZL1
1000mA 20V Bipolar Transistor 276-BC369ZL1
1000mA, 20V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: BC369ZL1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC369ZL1 can be used for catalog matching and distributor lookup.

1000mA, 20V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: BC369ZL1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC369ZL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC369ZL1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 20V, PNP, TO-92

Small Signal Bipolar Transistor, 1A, 20V, PNP, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1150437-BC369ZL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1150437-BC369ZL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1150437-BC369ZL1
Win Source Part Number: 1150437-BC369ZL1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V Frequency - Transition: 65MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: ONSONSBC369ZL1,2156- BC369ZL1-ONTB Base Product Number: BC369 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1150437-BC369ZL1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Frequency - Transition: 65MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: ONSONSBC369ZL1,2156-BC369ZL1-ONTB
Base Product Number: BC369
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC369ZL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC369ZL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC369ZL1
TRANS PNP 20V 1A TO92

TRANS PNP 20V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC369ZL1-ND 276-BC369ZL1 BC369ZL1 1150437-BC369ZL1 BC369ZL1
Product Name Single Bipolar Transistors 1000mA 20V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-92 TO-92; SOT3
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts
fT 56 MHz
Unlock Full Specs
to access all available technical data