Manufacturer: ON Semiconductor
Win Source Part Number: 138951-BC517RL1G
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30000 @ 20mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
NPN Darlington Transistor, 30V, 1A, 200MHz, TO-92 Product overview: BC517RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC517RL1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 1A 200MHz 1.5W Through Hole TO-92 (TO-226)
TRANS NPN DARL 30V 1A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 138951-BC517RL1G | 276-BC517RL1G | BC517RL1GOSTR-ND | BC517RL1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC517RL1G | 30V 1A 200MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 30 volts | 30 volts |