Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095424-BC547B
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: BC547B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): S9014D-BP; S9014-B-AP-HF ; S9014-D-BP-HF ; S9014B-BP;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92
NPN BJT Transistor, 45V VCEO, 100mA IC, 300MHz fT, TO-92 Product overview: BC547B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547B can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
BJT TO92 45V 100MA NPN 0.5W 150C
Bipolar Transistors - BJT NPN 45V 100mA HFE/45
TRANS NPN 45V 0.1A TO92-3
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 300 MHz, 500 mW, 100 mA, 110 RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 095424-BC547B | BC547B | 276-BC547B | BC547BFS-ND | BC547B | BC547B | BC547B | 67K3328 | 87X8544 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC547B | 45V 100mA 300MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 110 Rohs Compliant Onsemi | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-3 | |||
| Packing Method | AMMO PACKAGE | Bulk; Bulk | Bulk; Bulk | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | 45 volts |