onsemi Single Bipolar Transistors BC808-25LT1

Description
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC808-25LT1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC808-25LT1-ND
Single Bipolar Transistors BC808-25LT1-ND
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1 - 737282-BC808-25LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1
737282-BC808-25LT1
TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1 737282-BC808-25LT1
Manufacturer: ON Semiconductor Win Source Part Number: 737282-BC808-25LT1 Packaging: Tape and Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: BC808 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 100mA, 1V Maximum Power: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 737282-BC808-25LT1
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: BC808
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 100mA, 1V
Maximum Power: 300mW

Buy Now
Singapore, Singapore
SOT-23 Bipolar Transistor
276-BC808-25LT1
SOT-23 Bipolar Transistor 276-BC808-25LT1
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC808-25LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-25LT1 can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC808-25LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-25LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC808-25LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC808-25LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC808-25LT1
TRANS PNP 25V 0.5A SOT23-3

TRANS PNP 25V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC808-25LT1-ND 737282-BC808-25LT1 276-BC808-25LT1 BC808-25LT1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC808-25LT1 SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
IC(max) 1.00E-4 milliamps 500 milliamps
VCEO 25 volts 25 volts
VCBO -30 volts
Unlock Full Specs
to access all available technical data