NPN Bipolar Transistor
NPN BJT 30V 100mA 300MHz TO-92 Transistor Product overview: BC548BRL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC548BRL1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1151941-BC548BRL1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
BIPOLAR TRANSISTOR, NPN, 30V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:100mA; Power Dissipation Pd:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
TRANS NPN 30V 0.1A TO92
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC548BRL1G | 276-BC548BRL1G | 1151941-BC548BRL1G | BC548BRL1GOSTR-ND | 26K3435 | BC548BRL1G |
| Product Name | 30V 100mA 300MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC548BRL1G | Single Bipolar Transistors | Bipolar Transistor, Npn, 30V, To-92, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; TO-92 (TO-226) 5.33mm Body Height | SOT3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-3; TO-92 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts |