onsemi TRANSISTORS - Transistors (BJT) - Single - BC817-40LT3G BC817-40LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022407-BC817-40LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022407-BC817-40LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC817-40LT3G - 1022407-BC817-40LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-40LT3G
1022407-BC817-40LT3G
TRANSISTORS - Transistors (BJT) - Single - BC817-40LT3G 1022407-BC817-40LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1022407-BC817-40LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1022407-BC817-40LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC817-40LT3G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC817-40LT3G
NPN BJT Transistor 45V 500mA 100MHz SOT-23 Product overview: BC817-40LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40LT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 45V 500mA 100MHz SOT-23 Product overview: BC817-40LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC817-40LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40LT3GOSCT-ND
Single Bipolar Transistors BC817-40LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-40LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40LT3GOSTR-ND
Single Bipolar Transistors BC817-40LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-40LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40LT3GOSDKR-ND
Single Bipolar Transistors BC817-40LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-40LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-40LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-40LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817-40LT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817-40LT3G
45V 300mW 250@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 250@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi - 88H4563 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi
88H4563
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi 88H4563
BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi - 81Y5861 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi
81Y5861
Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi 81Y5861
TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC817-40LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-40LT3G
Single Bipolar Transistors BC817-40LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-40LT3G
Bipolar Transistors - BJT BC817-40LT3G
Bipolar Transistors - BJT 500mA 50V NPN

Bipolar Transistors - BJT 500mA 50V NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1022407-BC817-40LT3G 276-BC817-40LT3G BC817-40LT3GOSCT-ND BC817-40LT3G BC817-40LT3G 88H4563 81Y5861 BC817-40LT3G BC817-40LT3G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC817-40LT3G 45V 500mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 2467452 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details