onsemi Single Bipolar Transistors BC547BRL1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC547BRL1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC547BRL1GOSTR-ND
Single Bipolar Transistors BC547BRL1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
45V 100mA 300MHz Bipolar Transistor
276-BC547BRL1G
45V 100mA 300MHz Bipolar Transistor 276-BC547BRL1G
NPN BJT Transistor, 45V, 100mA, 300MHz, TO-92 Product overview: BC547BRL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547BRL1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 100mA, 300MHz, TO-92 Product overview: BC547BRL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547BRL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC547BRL1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi - 26K3431 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi
26K3431
Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi 26K3431
BIPOLAR TRANSISTOR, NPN, 45V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC547BRL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC547BRL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC547BRL1G
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC547BRL1GOSTR-ND 276-BC547BRL1G BC547BRL1G 26K3431 BC547BRL1G
Product Name Single Bipolar Transistors 45V 100mA 300MHz Bipolar Transistor Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-92 (TO-226) 5.33mm Body Height TO-3; TO-92
IC(max) 1.50E-5 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data