onsemi Single Bipolar Transistors BC337-40RL1G

Description
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC337-40RL1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC337-40RL1GOSTR-ND
Single Bipolar Transistors BC337-40RL1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048362-BC337-40RL1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048362-BC337-40RL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048362-BC337-40RL1G
Win Source Part Number: 1048362-BC337-40RL1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 210MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC337-40ZL1G; BC337-040G; BC337G; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: BC337-40RL1GOSTR,BC3 37-40RL1GOSDKR,ONSON SBC337-40RL1G,BC337- 40RL1G-ND,BC33740RL1 G,BC337-40RL1GOSDKR- ND,BC337-40RL1GOSDKR INACTIVE,2156-BC337- 40RL1G-ONTR,BC337-40 RL1GOSCT Base Product Number: BC337 Product Status: Obsolete

Win Source Part Number: 1048362-BC337-40RL1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 210MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC337-40ZL1G; BC337-040G; BC337G;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: BC337-40RL1GOSTR,BC337-40RL1GOSDKR,ONSONSBC337-40RL1G,BC337-40RL1G-ND,BC33740RL1G,BC337-40RL1GOSDKR-ND,BC337-40RL1GOSDKRINACTIVE,2156-BC337-40RL1G-ONTR,BC337-40RL1GOSCT
Base Product Number: BC337
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
45V 800mA 210MHz Bipolar Transistor
276-BC337-40RL1G
45V 800mA 210MHz Bipolar Transistor 276-BC337-40RL1G
NPN BJT 45V 800mA 210MHz TO-92 Transistor Product overview: BC337-40RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 210MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 210MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337-40RL1G can be used for catalog matching and distributor lookup.

NPN BJT 45V 800mA 210MHz TO-92 Transistor Product overview: BC337-40RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 210MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 210MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337-40RL1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC337-40RL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC337-40RL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC337-40RL1G
TRANS NPN 45V 0.8A TO92

TRANS NPN 45V 0.8A TO92

Supplier's Site
Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi - 71J3395 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi
71J3395
Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi 71J3395
BIPOLAR TRANSISTOR, NPN, 45V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC337-40RL1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC337-40RL1G
Single Bipolar Transistors BC337-40RL1G
TRANS NPN 45V 0.8A TO92

TRANS NPN 45V 0.8A TO92

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC337-40RL1GOSTR-ND 1048362-BC337-40RL1G 276-BC337-40RL1G BC337-40RL1G 71J3395 BC337-40RL1G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45V 800mA 210MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 45V, To-92, Full Reel; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads)
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps
Power Gain 250 dB
Operating Frequency 210 MHz 210 MHz
Unlock Full Specs
to access all available technical data