STMicroelectronics, Inc. Single Bipolar Transistors BC394

Description
Bipolar (BJT) Transistor NPN 180V 100mA 400mW Through Hole TO-18
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 180V 100mA 400mW Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC394-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC394-ND
Single Bipolar Transistors BC394-ND
Bipolar (BJT) Transistor NPN 180V 100mA 400mW Through Hole TO-18

Bipolar (BJT) Transistor NPN 180V 100mA 400mW Through Hole TO-18

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1381555-BC394 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1381555-BC394
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1381555-BC394
Win Source Part Number: 1381555-BC394 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Standard Package: 1,000 pcs Power - Max: 400 mW Voltage - Collector Emitter Breakdown (Max): 180 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 10V Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Base Product Number: BC394 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381555-BC394
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Bulk
Standard Package: 1,000 pcs
Power - Max: 400 mW
Voltage - Collector Emitter Breakdown (Max): 180 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 10V
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: STMicroelectronics
Base Product Number: BC394
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC394 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC394
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC394
TRANS NPN 180V 0.1A TO18

TRANS NPN 180V 0.1A TO18

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC394-ND 1381555-BC394 BC394
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-206AA, TO-18-3 Metal Can SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type TO-236AB
View Details
4 suppliers
Bipolar Transistors - 6697445P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Surface Mount
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details