Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: BC547BTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547BTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110351-BC547BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: BC547B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BC547B B1G; BC547B-AP; BC547B A1;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
TRANS NPN 45V 0.1A TO92-3
TRANS NPN 45V 0.1A TO92-3
45V 500mW 200@2mA,5V 100mA NPN TO-92-3L Bipolar Transistors - BJT ROHS
BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC547BTATB-ND | 6711113P | 1241730 | 276-BC547BTA | 110351-BC547BTA | BC547BTA | BC547BTA | BC547BTA | 82C0428 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC547BTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistor; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | TO-92; To-92 | Bulk | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | TO-3 | |
| Number of units in IC | 1 | ||||||||
| Packing Method | Bulk | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |