onsemi BC33725BU Transistor
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
NPN BJT Transistor, 45V VCEO, 800mA IC, 100MHz fT, TO-92 Product overview: BC33725BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC33725BU can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
NPN Bipolar Transistor
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 45V 0.8A TO92-3
Bipolar Transistors - BJT NPN 45V 800mA HFE/400
TRANS NPN 45V 0.8A TO92-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7613943P | 7613943 | BC33725BU-ND | 276-BC33725BU | BC33725BU | 31Y0466 | BC33725BU | BC33725BU | BC33725BU |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 45V 800mA 100MHz Bipolar Transistor | Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Package Type | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92-3 | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||||
| VCEO | 45 volts | 45 volts | 45 volts |