Darlington Transistors NPN DAR 30V 1.2A Product overview: BC517-D74Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BC517-D74Z can be used for catalog matching and distributor lookup.
ON Semiconductor, BC517-D74Z
ON Semiconductor, BC517-D74Z
ON Semiconductor, BC517-D74Z
NPN Bipolar Darlington Transistor
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 625mW Through Hole TO-92-3
TRANS NPN DARL 30V 1.2A TO92-3
Darlington Transistors NPN DAR 30V 1.2A
TRANS, BIPOLAR, 30V, 1.2A, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1.2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 2088-BC517-D74Z | 1868670P | 1867128 | BC517-D74Z | BC517-D74ZCT-ND | BC517-D74Z | BC517-D74Z | 48AC0669 |
| Product Name | 30V 1.2A MOSFET Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Trans, Bipolar, 30V, 1.2A, To-92; Transistor Polarity Onsemi | |
| PD | 625 milliwatts | 625 milliwatts | ||||||
| Package Type | Ammo Pack | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-92-3 LF | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3; TO-92 | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| Polarity | NPN | NPN | NPN |