Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769711-BC546CTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Family Name: BC546C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 65V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 420 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC546B A1G; BC546C A1; BC546C A1G; BC546A A1G;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN 65V 100mA HFE/800 Product overview: BC546CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC546CTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 500mW Through Hole TO-92-3
Transistor, Fairchild, BC546CTA
Transistor, Fairchild, BC546CTA
Bipolar Transistors - BJT NPN 65V 100mA HFE/800
TRANS NPN 65V 0.1A TO92-3
TRANS, NPN, 65V, 0.1A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 769711-BC546CTA | 2087-BC546CTA | BC546CTATB-ND | 8031071 | BC546CTA | BC546CTA | 46AC0503 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC546CTA | 65V 100mA Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 65V, 0.1A, 150Deg C, 0.625W; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; SOT3 | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; To-92 | TO-3 | ||
| Packing Method | Tape Reel; Tape in Box | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 1.50E-5 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 420 dB |