DIODES Incorporated Single Bipolar Transistors BC817-40Q-7-F

Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC817-40Q-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40Q-7-FDITR-ND
Single Bipolar Transistors BC817-40Q-7-FDITR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC817-40Q-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40Q-7-FDIDKR-ND
Single Bipolar Transistors BC817-40Q-7-FDIDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC817-40Q-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-40Q-7-FDICT-ND
Single Bipolar Transistors BC817-40Q-7-FDICT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC817-40Q-7-F - 912929-BC817-40Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-40Q-7-F
912929-BC817-40Q-7-F
TRANSISTORS - Transistors (BJT) - Single - BC817-40Q-7-F 912929-BC817-40Q-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 912929-BC817-40Q-7-F Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BC817 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC817-40Q-7-F-ND, BC817-40Q-7-FDIDKR, BC817-40Q-7-FDICT, BC817-40Q-7-FDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912929-BC817-40Q-7-F
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC817
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC817-40Q-7-F-ND, BC817-40Q-7-FDIDKR, BC817-40Q-7-FDICT, BC817-40Q-7-FDITR

Buy Now Datasheet
Singapore, Singapore
45V 0.5A SOT23 Bipolar Transistor
276-BC817-40Q-7-F
45V 0.5A SOT23 Bipolar Transistor 276-BC817-40Q-7-F
TRANS NPN 45V 0.5A SOT23-3 Product overview: BC817-40Q-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40Q-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT23-3 Product overview: BC817-40Q-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 45V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 88AH6139 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
88AH6139
Transistor, Npn, 45V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 88AH6139
TRANSISTOR, NPN, 45V, 0.5A, SOT-23 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 45V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817-40Q-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817-40Q-7-F
45V 310mW 250@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 310mW 250@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-40Q-7-F
Bipolar Transistors - BJT BC817-40Q-7-F
Bipolar Transistors - BJT SS Low Sat Transistor

Bipolar Transistors - BJT SS Low Sat Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-40Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-40Q-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-40Q-7-F
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - BC817-40Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-40Q-7-F
Single Bipolar Transistors BC817-40Q-7-F
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-40Q-7-FDITR-ND 912929-BC817-40Q-7-F 276-BC817-40Q-7-F 88AH6139 BC817-40Q-7-F BC817-40Q-7-F BC817-40Q-7-F BC817-40Q-7-F
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC817-40Q-7-F 45V 0.5A SOT23 Bipolar Transistor Transistor, Npn, 45V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data