PANJIT SemiConductor Single Bipolar Transistors BC817-25_R1_00001

Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-BC817-25_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC817-25_R1_00001CT-ND
Single Bipolar Transistors 3757-BC817-25_R1_00001CT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC817-25_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC817-25_R1_00001TR-ND
Single Bipolar Transistors 3757-BC817-25_R1_00001TR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 960081-BC817-25_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
960081-BC817-25_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 960081-BC817-25_R1_00001
Win Source Part Number: 960081-BC817-25_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: BC817-25WPANJIT International Inc. Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC817-25_R1_00001BC8 17-25 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-BC817-25_R1_000 01TR,3757-BC817-25_R 1_00001CT,3757-BC817 -25_R1_00001DKR

Win Source Part Number: 960081-BC817-25_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: BC817-25WPANJIT International Inc.
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC817-25_R1_00001BC817-25 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-BC817-25_R1_00001TR,3757-BC817-25_R1_00001CT,3757-BC817-25_R1_00001DKR

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC817-25_R1_00001
Bipolar Transistor 276-BC817-25_R1_00001
Small Signal Bipolar Transistor, Product overview: BC817-25_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25_R1_0000 1 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, Product overview: BC817-25_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BC817-25_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BC817-25_R1_00001
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BC817-25_R1_00001
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site
Single Bipolar Transistors - BC817-25_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-25_R1_00001
Single Bipolar Transistors BC817-25_R1_00001
TRANS NPN 45V 0.5A SOT323

TRANS NPN 45V 0.5A SOT323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC817-25_R1_00001CT-ND 960081-BC817-25_R1_00001 276-BC817-25_R1_00001 BC817-25_R1_00001 BC817-25_R1_00001
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323 SOT323; SC-70, SOT-323
IC(max) 500 milliamps 500 milliamps 500 milliamps
Power Gain 160 dB
Operating Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data