NPN Bipolar Transistor
NPN Bipolar Transistor
Bipolar Transistors - BJT NPN 25V 800mA HFE/400 Product overview: BC33825TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800mA. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC33825TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 800mA 100MHz 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119686-BC33825TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN 25V 800mA HFE/400
TRANS NPN 25V 0.8A TO92-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC33825TA | 2087-BC33825TA | BC33825TATB-ND | 119686-BC33825TA | BC33825TA | BC33825TA |
| Product Name | 25V 800mA Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC33825TA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; TO-92-3 LF | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 800 milliamps | 800 milliamps |