onsemi Bipolar Transistors BC817-25LT3G

Description
Transistor Bipolar NPN 45V 0.5A SOT-23
Request a Quote Datasheet
Description
Transistor Bipolar NPN 45V 0.5A SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 6900076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900076
Bipolar Transistors 6900076
Transistor Bipolar NPN 45V 0.5A SOT-23

Transistor Bipolar NPN 45V 0.5A SOT-23

Supplier's Site
Bipolar Transistors - 6900076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900076P
Bipolar Transistors 6900076P
Transistor Bipolar NPN 45V 0.5A SOT-23

Transistor Bipolar NPN 45V 0.5A SOT-23

Supplier's Site
Bipolar Transistors - 1249958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1249958
Bipolar Transistors 1249958
Transistor Bipolar NPN 45V 0.5A SOT-23

Transistor Bipolar NPN 45V 0.5A SOT-23

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC817-25LT3G - 011084-BC817-25LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-25LT3G
011084-BC817-25LT3G
TRANSISTORS - Transistors (BJT) - Single - BC817-25LT3G 011084-BC817-25LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 011084-BC817-25LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC817-25L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): LBC817-25LT1G; BC817-25T/R7; BC817-25T/R13; LBC817-25LT3G; Introduction Date: July 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011084-BC817-25LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC817-25L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): LBC817-25LT1G; BC817-25T/R7; BC817-25T/R13; LBC817-25LT3G;
Introduction Date: July 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BC817-25LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-25LT3GOSCT-ND
Single Bipolar Transistors BC817-25LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-25LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-25LT3GOSTR-ND
Single Bipolar Transistors BC817-25LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC817-25LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817-25LT3GOSDKR-ND
Single Bipolar Transistors BC817-25LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC817-25LT3G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC817-25LT3G
NPN BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC817-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25LT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC817-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-25LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-25LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - BC817-25LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-25LT3G
Single Bipolar Transistors BC817-25LT3G
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi - 09R9373 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi
09R9373
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi 09R9373
BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi - 98H0504 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi
98H0504
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi 98H0504
BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-25LT3G
Bipolar Transistors - BJT BC817-25LT3G
Bipolar Transistors - BJT 500mA 50V NPN

Bipolar Transistors - BJT 500mA 50V NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 6900076 6900076P 011084-BC817-25LT3G BC817-25LT3GOSCT-ND 276-BC817-25LT3G BC817-25LT3G BC817-25LT3G 09R9373 BC817-25LT3G
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC817-25LT3G Single Bipolar Transistors 45V 500mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Number of units in IC 1
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data