Texas Instruments TLK2711 1.6 to 2.7 GBPS Transceiver TLK2711JRZQE

Description
1.6 to 2.7 GBPS Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70
Request a Quote Datasheet
Description
1.6 to 2.7 GBPS Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2711 1.6 to 2.7 GBPS Transceiver - TLK2711JRZQE - Texas Instruments
Dallas, TX, United States
TLK2711 1.6 to 2.7 GBPS Transceiver
TLK2711JRZQE
TLK2711 1.6 to 2.7 GBPS Transceiver TLK2711JRZQE
1.6 to 2.7 GBPS Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70

1.6 to 2.7 GBPS Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711JRZQE - 081484-TLK2711JRZQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711JRZQE
081484-TLK2711JRZQE
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711JRZQE 081484-TLK2711JRZQE
Manufacturer: Texas Instruments Win Source Part Number: 081484-TLK2711JRZQE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081484-TLK2711JRZQE
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 16/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 710-TLK2711JRZQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK2711JRZQE
BGA Interface Transceiver IC 710-TLK2711JRZQE
1.6 to 2.7 GBPS Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70 Product overview: TLK2711JRZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2711JRZQE can be used for catalog matching and distributor lookup.

1.6 to 2.7 GBPS Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70 Product overview: TLK2711JRZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2711JRZQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2711JRZQE 081484-TLK2711JRZQE 710-TLK2711JRZQE
Product Name TLK2711 1.6 to 2.7 GBPS Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK2711JRZQE BGA Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 2.3 V ~ 2.7 V
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details