Texas Instruments TLK2711 1.6 to 2.7 GBPS Transceiver TLK2711IRCP

Description
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2711 1.6 to 2.7 GBPS Transceiver - TLK2711IRCP - Texas Instruments
Dallas, TX, United States
TLK2711 1.6 to 2.7 GBPS Transceiver
TLK2711IRCP
TLK2711 1.6 to 2.7 GBPS Transceiver TLK2711IRCP
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85

1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711IRCP - 1108815-TLK2711IRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711IRCP
1108815-TLK2711IRCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711IRCP 1108815-TLK2711IRCP
Manufacturer: Texas Instruments Win Source Part Number: 1108815-TLK2711IRCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108815-TLK2711IRCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 16/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2711IRCP
Interface Transceiver IC 710-TLK2711IRCP
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85 Product overview: TLK2711IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2711IRCP can be used for catalog matching and distributor lookup.

1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85 Product overview: TLK2711IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2711IRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLK2711IRCP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK2711IRCP
Drivers, Receivers, Transceivers TLK2711IRCP
IC TRANSCEIVER 16/16 64HVQFP

IC TRANSCEIVER 16/16 64HVQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2711IRCP 1108815-TLK2711IRCP 710-TLK2711IRCP TLK2711IRCP
Product Name TLK2711 1.6 to 2.7 GBPS Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK2711IRCP Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 2.3 V ~ 2.7 V Other; 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details