Texas Instruments Interface Transceiver IC TLIN1021ADRQ1

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TLIN1021ADRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN1021ADRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TLIN1021ADRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN1021ADRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-TLIN1021ADRQ1
Interface Transceiver IC 710-TLIN1021ADRQ1
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TLIN1021ADRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN1021ADRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TLIN1021ADRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN1021ADRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLIN1021ADRQ1 -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLIN1021ADRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TLIN1021ADRQ1
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Mounting Style: SMD/SMT Package / Case: SOIC-8 Packaging: Reel Operating Supply Voltage: 4.5 V to 36 V Series: TLIN1021A-Q1 Type: Physical Layer Transceiver

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Package: Tape & Reel (TR)
Product Status: Active
Mounting Style: SMD/SMT
Package / Case: SOIC-8
Packaging: Reel
Operating Supply Voltage: 4.5 V to 36 V
Series: TLIN1021A-Q1
Type: Physical Layer Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLIN1021ADRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN1021ADRQ1
Drivers, Receivers, Transceivers TLIN1021ADRQ1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLIN1021ADRQ1 TLIN1021ADRQ1
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLIN1021ADRQ1 Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 36V Other; 4.5 V ~ 36 V Other; 4.5V ~ 36V
Data Rate 20 to 100 kbps 20 to 100 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers