The TL851CN is a 16-pin PDIP sonar ranging control integrated circuit designed for use with the TL852 receiver in distance measurement systems spanning six inches to 35 feet. It operates from a single 4.5 V to 6.8 V supply and is characterized for temperatures from 0°C to 40°C. The device includes an internal oscillator driven by an external ceramic resonator, producing a 50-kHz drive signal for electrostatic transducers and a synchronous 4-bit gain control output for the TL852. An internal 1.2-V level detector and programmable blanking inhibit control the receive input, excluding false echoes. The oscillator frequency divides by 8.5 during the 16-pulse transmit phase and by 4.5 afterward when using a 420-kHz resonator. It provides TTL-compatible logic levels and interfaces directly with piezoelectric or electrostatic transducers.
Sonar Ranging Control 16-PDIP
Sensor Interface IC, 6.8V, 260mA, 90kHz, PDIP Product overview: TL851CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8V, 260mA, 90kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6.8V, 260mA, 90kHz, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-TL851CN can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TL851CN | 863-TL851CN |
| Product Name | TL851 Sonar Ranging Control | 6.8V 260mA 90kHz Interface Transceiver IC |
| Features | RoHS | RoHS |