Texas Instruments TLK2201BI 1.2 to 1.6 Gigabit Ethernet Transceiver TLK2201BIRCP

Description
1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2201BI 1.2 to 1.6 Gigabit Ethernet Transceiver - TLK2201BIRCP - Texas Instruments
Dallas, TX, United States
TLK2201BI 1.2 to 1.6 Gigabit Ethernet Transceiver
TLK2201BIRCP
TLK2201BI 1.2 to 1.6 Gigabit Ethernet Transceiver TLK2201BIRCP
1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85

1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BIRCP - 081920-TLK2201BIRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BIRCP
081920-TLK2201BIRCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BIRCP 081920-TLK2201BIRCP
Manufacturer: Texas Instruments Win Source Part Number: 081920-TLK2201BIRCP Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081920-TLK2201BIRCP
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2201BIRCP
Interface Transceiver IC 710-TLK2201BIRCP
1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85 Product overview: TLK2201BIRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201BIRCP can be used for catalog matching and distributor lookup.

1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85 Product overview: TLK2201BIRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201BIRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLK2201BIRCP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK2201BIRCP
Drivers, Receivers, Transceivers TLK2201BIRCP
IC TRANSCEIVER FULL 1/1 64HVQFP

IC TRANSCEIVER FULL 1/1 64HVQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2201BIRCP 081920-TLK2201BIRCP 710-TLK2201BIRCP TLK2201BIRCP
Product Name TLK2201BI 1.2 to 1.6 Gigabit Ethernet Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BIRCP Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type HVQFP QFP; 64-HVQFP QFP; 64-PowerVFQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details