Texas Instruments TLK1201 Gigabit Ethernet Transceiver With Half Rate Option TLK1201RCP

Description
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70
Request a Quote Datasheet
Description
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK1201 Gigabit Ethernet Transceiver With Half Rate Option
TLK1201RCP
TLK1201 Gigabit Ethernet Transceiver With Half Rate Option TLK1201RCP
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70

Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201RCP - 055025-TLK1201RCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201RCP
055025-TLK1201RCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201RCP 055025-TLK1201RCP
Manufacturer: Texas Instruments Win Source Part Number: 055025-TLK1201RCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): WJLXT972ALC.A4; TLK1201IRCPR; TLK2201RCPRG4; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055025-TLK1201RCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Alternative Parts (Cross-Reference): WJLXT972ALC.A4; TLK1201IRCPR; TLK2201RCPRG4;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK1201RCP
Interface Transceiver IC 710-TLK1201RCP
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70 Product overview: TLK1201RCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1201RCP can be used for catalog matching and distributor lookup.

Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70 Product overview: TLK1201RCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1201RCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1201RCP 055025-TLK1201RCP 710-TLK1201RCP
Product Name TLK1201 Gigabit Ethernet Transceiver With Half Rate Option Interface - Interface - Drivers, Receivers, Transceivers - TLK1201RCP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 2.3 V ~ 2.7 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details