Texas Instruments TLK10022 10Gbps Dual-Channel Multi-Rate Universal Link Aggregator TLK10022CTR

Description
10Gbps Dual-Channel Multi-Rate Universal Link Aggregator 144-FCBGA -40 to 85
Request a Quote Datasheet
Description
10Gbps Dual-Channel Multi-Rate Universal Link Aggregator 144-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK10022 10Gbps Dual-Channel Multi-Rate Universal Link Aggregator - TLK10022CTR - Texas Instruments
Dallas, TX, United States
TLK10022 10Gbps Dual-Channel Multi-Rate Universal Link Aggregator
TLK10022CTR
TLK10022 10Gbps Dual-Channel Multi-Rate Universal Link Aggregator TLK10022CTR
10Gbps Dual-Channel Multi-Rate Universal Link Aggregator 144-FCBGA -40 to 85

10Gbps Dual-Channel Multi-Rate Universal Link Aggregator 144-FCBGA -40 to 85

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK10022CTR - 1269635-TLK10022CTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK10022CTR
1269635-TLK10022CTR
Interface - Interface - Drivers, Receivers, Transceivers - TLK10022CTR 1269635-TLK10022CTR
Manufacturer: Texas Instruments Win Source Part Number: 1269635-TLK10022CTR Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 144-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of Drivers/Receivers: 2/2 Family Name: TLK10022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-FCBGA (13x13) Introduction Date: November 08, 2013 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269635-TLK10022CTR
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 144-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of Drivers/Receivers: 2/2
Family Name: TLK10022
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-FCBGA (13x13)
Introduction Date: November 08, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-TLK10022CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLK10022CTR
Interface Transceiver IC 710-TLK10022CTR
Serial Link Aggregator 2TX 2RX 5Gbps 144-Pin FCBGA Tray Product overview: TLK10022CTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10022CTR can be used for catalog matching and distributor lookup.

Serial Link Aggregator 2TX 2RX 5Gbps 144-Pin FCBGA Tray Product overview: TLK10022CTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10022CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLK10022CTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK10022CTR
Drivers, Receivers, Transceivers TLK10022CTR
IC TRANSCEIVER 2/2 144FCBGA

IC TRANSCEIVER 2/2 144FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK10022CTR 1269635-TLK10022CTR 710-TLK10022CTR TLK10022CTR
Product Name TLK10022 10Gbps Dual-Channel Multi-Rate Universal Link Aggregator Interface - Interface - Drivers, Receivers, Transceivers - TLK10022CTR Interface Transceiver IC Drivers, Receivers, Transceivers
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details