TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer 32-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1269640-TLK106LRHBT
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
10/100Mbps Ethernet PHY, 1-Port, 3.3V, VQFN, -40 to 105C Product overview: TLK106LRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK106LRHBT can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK106LRHBT | 1269640-TLK106LRHBT | 710-TLK106LRHBT |
| Product Name | TLK106L TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer | Interface - Interface - Drivers, Receivers, Transceivers - TLK106LRHBT | 3.3V VQFN Interface Transceiver IC |
| Device Type | TLK106L TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps |