Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TLC7135CDW TLC7135CDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 143504-TLC7135CDW Packaging: Tube/Rail Mounting: SMD (SMT) Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143504-TLC7135CDW Packaging: Tube/Rail Mounting: SMD (SMT) Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TLC7135CDW - 143504-TLC7135CDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TLC7135CDW
143504-TLC7135CDW
PMIC - PMIC - Display Drivers - TLC7135CDW 143504-TLC7135CDW
Manufacturer: Texas Instruments Win Source Part Number: 143504-TLC7135CDW Packaging: Tube/Rail Mounting: SMD (SMT) Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143504-TLC7135CDW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Display Type: LED, LCD
Digits or Characters: A/D 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 1mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TLC7135CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TLC7135CDW
Display Drivers TLC7135CDW
LED, LCD Driver 28-SOIC

LED, LCD Driver 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 143504-TLC7135CDW TLC7135CDW
Product Name PMIC - PMIC - Display Drivers - TLC7135CDW Display Drivers
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1609979 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Octal bus transceiver; 3-state - 74ALVC245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1092815-SI32171-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers