Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IGPV TLK4250IGPV

Description
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289
Request a Quote Datasheet
Description
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLK4250IGPV - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IGPV - 055038-TLK4250IGPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IGPV
055038-TLK4250IGPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IGPV 055038-TLK4250IGPV
Manufacturer: Texas Instruments Win Source Part Number: 055038-TLK4250IGPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055038-TLK4250IGPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TLK4250IGPV 055038-TLK4250IGPV
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IGPV
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details