Texas Instruments TLK3114SC 10-Gbps XAUI Transceiver TLK3114SCGPV

Description
10-Gbps XAUI Transceiver 289-BGA 0 to 70
Request a Quote Datasheet
Description
10-Gbps XAUI Transceiver 289-BGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK3114SC 10-Gbps XAUI Transceiver
TLK3114SCGPV
TLK3114SC 10-Gbps XAUI Transceiver TLK3114SCGPV
10-Gbps XAUI Transceiver 289-BGA 0 to 70

10-Gbps XAUI Transceiver 289-BGA 0 to 70

Buy Now Datasheet
BGA Interface Transceiver IC - 710-TLK3114SCGPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK3114SCGPV
BGA Interface Transceiver IC 710-TLK3114SCGPV
10-Gbps XAUI Transceiver 289-BGA 0 to 70 Product overview: TLK3114SCGPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3114SCGPV can be used for catalog matching and distributor lookup.

10-Gbps XAUI Transceiver 289-BGA 0 to 70 Product overview: TLK3114SCGPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3114SCGPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCGPV - 002113-TLK3114SCGPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCGPV
002113-TLK3114SCGPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCGPV 002113-TLK3114SCGPV
Manufacturer: Texas Instruments Win Source Part Number: 002113-TLK3114SCGPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XAUI, XGMIII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002113-TLK3114SCGPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: XAUI, XGMIII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK3114SCGPV 710-TLK3114SCGPV 002113-TLK3114SCGPV
Product Name TLK3114SC 10-Gbps XAUI Transceiver BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCGPV
Device Type Transceiver Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4918B-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details