Texas Instruments TLK2541 1 - 2.6Gbps Serdes for EPON OLT TLK2541PFPG4

Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Request a Quote Datasheet
Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2541 1 - 2.6Gbps Serdes for EPON OLT - TLK2541PFPG4 - Texas Instruments
Dallas, TX, United States
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
TLK2541PFPG4
TLK2541 1 - 2.6Gbps Serdes for EPON OLT TLK2541PFPG4
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85

1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPG4 - 054605-TLK2541PFPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPG4
054605-TLK2541PFPG4
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPG4 054605-TLK2541PFPG4
Manufacturer: Texas Instruments Win Source Part Number: 054605-TLK2541PFPG4 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): LAN8740AI-EN; TLK2541PFPRG4; TLK2541PFPR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054605-TLK2541PFPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 2.3 V to 2.7 V
Alternative Parts (Cross-Reference): LAN8740AI-EN; TLK2541PFPRG4; TLK2541PFPR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2541PFPG4
Interface Transceiver IC 710-TLK2541PFPG4
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85 Product overview: TLK2541PFPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2541PFPG4 can be used for catalog matching and distributor lookup.

1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85 Product overview: TLK2541PFPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2541PFPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2541PFPG4 054605-TLK2541PFPG4 710-TLK2541PFPG4
Product Name TLK2541 1 - 2.6Gbps Serdes for EPON OLT Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPG4 Interface Transceiver IC
Device Type TLK2541 1 - 2.6Gbps Serdes for EPON OLT Transceiver Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details