Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SAGNT TLK3114SAGNT

Description
Manufacturer: Texas Instruments Win Source Part Number: 055033-TLK3114SAGNT Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XAUI, XGMIII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055033-TLK3114SAGNT Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XAUI, XGMIII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SAGNT - 055033-TLK3114SAGNT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SAGNT
055033-TLK3114SAGNT
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SAGNT 055033-TLK3114SAGNT
Manufacturer: Texas Instruments Win Source Part Number: 055033-TLK3114SAGNT Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XAUI, XGMIII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055033-TLK3114SAGNT
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: XAUI, XGMIII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 710-TLK3114SAGNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK3114SAGNT
BGA Interface Transceiver IC 710-TLK3114SAGNT
DATACOM, NETWORK INTERFACE SUPPORT CIRCUIT, PBGA289, 19 X 19 MM, PLASTIC, BGA-289 Product overview: TLK3114SAGNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3114SAGNT can be used for catalog matching and distributor lookup.

DATACOM, NETWORK INTERFACE SUPPORT CIRCUIT, PBGA289, 19 X 19 MM, PLASTIC, BGA-289 Product overview: TLK3114SAGNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3114SAGNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 055033-TLK3114SAGNT 710-TLK3114SAGNT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SAGNT BGA Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details