Texas Instruments TLK1201 Gigabit Ethernet Transceiver With Half Rate Option TLK1201IRCP

Description
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK1201 Gigabit Ethernet Transceiver With Half Rate Option
TLK1201IRCP
TLK1201 Gigabit Ethernet Transceiver With Half Rate Option TLK1201IRCP
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP -40 to 85

Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK1201IRCP
Interface Transceiver IC 710-TLK1201IRCP
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP -40 to 85 Product overview: TLK1201IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1201IRCP can be used for catalog matching and distributor lookup.

Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP -40 to 85 Product overview: TLK1201IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1201IRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201IRCP - 055024-TLK1201IRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201IRCP
055024-TLK1201IRCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201IRCP 055024-TLK1201IRCP
Manufacturer: Texas Instruments Win Source Part Number: 055024-TLK1201IRCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): WJLXT971ALC.A4; TLK1201IRCPR; TLK1201AIRCPRG4; TLK1201IRCP; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055024-TLK1201IRCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Alternative Parts (Cross-Reference): WJLXT971ALC.A4; TLK1201IRCPR; TLK1201AIRCPRG4; TLK1201IRCP;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1201IRCP 710-TLK1201IRCP 055024-TLK1201IRCP
Product Name TLK1201 Gigabit Ethernet Transceiver With Half Rate Option Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK1201IRCP
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Data Rate 1.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details