Texas Instruments TLK10081 10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator TLK10081CTR

Description
10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator 144-FCBGA -40 to 85
Request a Quote Datasheet
Description
10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator 144-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK10081 10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator - TLK10081CTR - Texas Instruments
Dallas, TX, United States
TLK10081 10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator
TLK10081CTR
TLK10081 10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator TLK10081CTR
10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator 144-FCBGA -40 to 85

10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator 144-FCBGA -40 to 85

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK10081CTR - 1108800-TLK10081CTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK10081CTR
1108800-TLK10081CTR
Interface - Interface - Drivers, Receivers, Transceivers - TLK10081CTR 1108800-TLK10081CTR
Manufacturer: Texas Instruments Win Source Part Number: 1108800-TLK10081CTR Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-FCBGA (13x13) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108800-TLK10081CTR
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-FCBGA (13x13)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-TLK10081CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLK10081CTR
Interface Transceiver IC 710-TLK10081CTR
Serial Link Aggregator 2TX 2RX 1.25Gbps 144-Pin FCBGA Tray Product overview: TLK10081CTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10081CTR can be used for catalog matching and distributor lookup.

Serial Link Aggregator 2TX 2RX 1.25Gbps 144-Pin FCBGA Tray Product overview: TLK10081CTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10081CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
TLK10081CTR
Serializers & Deserializers - Serdes TLK10081CTR
Serializers & Deserializers - Serdes 10Gbps 1-8 CH Multi- Rate Link Aggregator

Serializers & Deserializers - Serdes 10Gbps 1-8 CH Multi- Rate Link Aggregator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK10081CTR 1108800-TLK10081CTR 710-TLK10081CTR TLK10081CTR
Product Name TLK10081 10Gbps 1-8 Channel Multi-Rate Redundant Link Aggregator Interface - Interface - Drivers, Receivers, Transceivers - TLK10081CTR Interface Transceiver IC Serializers & Deserializers - Serdes
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type FCBGA BGA; 144-FCBGA (13x13) FCBGA FCBGA-144
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details